2.32 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
RES 2.32K OHM 1% 1/32W 01005
RES 2.32K OHM 1% 1/32W 01005
RES 2.32K OHM 1% 1/32W 01005
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 13-RC0100FR-072K32LTR-ND | RC0100FR-072K32L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 | |
| Tolerance | 1 +/- % | 1 +/- % |