KEMET Electronics Corporation Film Capacitors R82MC2100AA50J

Description
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-5910-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5910-ND
Film Capacitors 399-5910-ND
10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 400V Capacitor
62-R82MC2100AA50J
Automotive 0.01uF 400V Capacitor 62-R82MC2100AA50J
Cap Film 0.01uF 400V PET 5% (7.2 X 3.5 X 7.5mm) Radial Stacked 5mm 105°C Automotive Bulk Product overview: R82MC2100AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82MC2100AA50J can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 400V PET 5% (7.2 X 3.5 X 7.5mm) Radial Stacked 5mm 105°C Automotive Bulk Product overview: R82MC2100AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82MC2100AA50J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - R82MC2100AA50J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82MC2100AA50J
Film Capacitors R82MC2100AA50J
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site Datasheet
0,010U 400V Kemet - 92AC8955 - Newark, An Avnet Company
Chicago, IL, United States
0,010U 400V Kemet
92AC8955
0,010U 400V Kemet 92AC8955
0,010U 400V

0,010U 400V

Supplier's Site
Capacitors - Film Capacitors - R82MC2100AA50J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R82MC2100AA50J
Capacitors - Film Capacitors R82MC2100AA50J
CAP FILM 10000PF 5% 400VDC RAD

CAP FILM 10000PF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5910-ND 62-R82MC2100AA50J R82MC2100AA50J 92AC8955 R82MC2100AA50J
Product Name Film Capacitors Automotive 0.01uF 400V Capacitor Film Capacitors 0,010U 400V Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF6R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details