KEMET Electronics Corporation Film Capacitors R82IC3150AA50K

Description
0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-13461-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13461-ND
Film Capacitors 399-13461-ND
0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - R82IC3150AA50K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R82IC3150AA50K
Capacitors - Film Capacitors R82IC3150AA50K
CAP FILM 0.15UF 10% 250VDC RAD

CAP FILM 0.15UF 10% 250VDC RAD

Supplier's Site
Cap, 0.15Μf, 250V, 10%, Pet, Radial; Capacitance Kemet - 48AC3199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 250V, 10%, Pet, Radial; Capacitance Kemet
48AC3199
Cap, 0.15Μf, 250V, 10%, Pet, Radial; Capacitance Kemet 48AC3199
CAP, 0.15µF, 250V, 10%, PET, RADIAL; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.15µF, 250V, 10%, PET, RADIAL; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R82IC3150AA50K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82IC3150AA50K
Film Capacitors R82IC3150AA50K
CAP FILM 0.15UF 10% 250VDC RAD

CAP FILM 0.15UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13461-ND R82IC3150AA50K 48AC3199 R82IC3150AA50K
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.15Μf, 250V, 10%, Pet, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details