0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 250VDC RAD
CAP FILM 0.022UF 10% 250VDC RAD
Film Capacitor, AEC-Q200 R82 Series, 0.022 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.022UF 10% 250VDC RAD
0.022 uF, 250 VDC, -55/+105°C
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R82IC2220DQ50KTB-ND | R82IC2220DQ50K | 87X9218 | R82IC2220DQ50K | 417-R82IC2220DQ50K |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Aec-Q200 R82 Series, 0.022 F, 10%, Pet (Polyester), 250 V Rohs Compliant Kemet | Film Capacitors | 0.022 uF, 250 VDC, -55/+105°C |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |