0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Film Capacitor, Polyester, 100V, 0.22uF, 2814 Product overview: R82EC3220AA70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3220AA70J can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 931469-R82EC3220AA70
Series: R82
Operating Temperature Range: -55°C ~ 105°C
Features: 0.22 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: R82EC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 82EC3220AA70J, 399-6037
CAP FILM 0.22UF 5% 100VDC RADIAL
CAP, 0.22µF, 100V, 5%, PET, RADIAL; Capacitance:0.22µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
CAP, 0.22UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 5% 100VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6037-ND | 62-R82EC3220AA70J | 931469-R82EC3220AA70J | R82EC3220AA70J | 43AC9468 | 92AC8425 | R82EC3220AA70J |
| Product Name | Film Capacitors | 100V 0.22uF Capacitor | Film Capacitors - R82EC3220AA70J | Film Capacitors | Cap, 0.22Μf, 100V, 5%, Pet, Radial; Capacitance Kemet | Cap, 0.22Uf, 100V, Film, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; RadialRoHS Compliant: Yes | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | Automotive; Automotive | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |