KEMET Electronics Corporation Capacitors - Film Capacitors R82EC3100DQ70J

Description
Manufacturer: Kemet Win Source Part Number: 1331331-R82EC3100DQ7 0J Category: Capacitors>Film Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.260" (6.60mm) Standard Package: 3,500 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 82EC3100DQ70J,399-54 53-1,399-5453-3 Base Product Number: R82EC RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1331331-R82EC3100DQ7 0J Category: Capacitors>Film Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.260" (6.60mm) Standard Package: 3,500 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 82EC3100DQ70J,399-54 53-1,399-5453-3 Base Product Number: R82EC RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1331331-R82EC3100DQ70J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1331331-R82EC3100DQ70J
Capacitors - Film Capacitors 1331331-R82EC3100DQ70J
Manufacturer: Kemet Win Source Part Number: 1331331-R82EC3100DQ7 0J Category: Capacitors>Film Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.260" (6.60mm) Standard Package: 3,500 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 82EC3100DQ70J,399-54 53-1,399-5453-3 Base Product Number: R82EC RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1331331-R82EC3100DQ70J
Category: Capacitors>Film Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Applications: Automotive
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 3,500
Mounting: Through Hole
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 82EC3100DQ70J,399-5453-1,399-5453-3
Base Product Number: R82EC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - 399-5453-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5453-1-ND
Film Capacitors 399-5453-1-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 399-5453-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5453-3-ND
Film Capacitors 399-5453-3-ND
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 4631765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4631765
Film Capacitors 4631765
KEMET R82EC3100DQ70J Film Capacitor

KEMET R82EC3100DQ70J Film Capacitor

Supplier's Site
Film Capacitors - 4631765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4631765P
Film Capacitors 4631765P
KEMET R82EC3100DQ70J Film Capacitor

KEMET R82EC3100DQ70J Film Capacitor

Supplier's Site
Film Capacitors - 1775140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1775140
Film Capacitors 1775140
KEMET R82EC3100DQ70J Film Capacitor

KEMET R82EC3100DQ70J Film Capacitor

Supplier's Site
Singapore, Singapore
100nF 100V Capacitor
62-R82EC3100DQ70J
100nF 100V Capacitor 62-R82EC3100DQ70J
100nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC3100DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3100DQ70J can be used for catalog matching and distributor lookup.

100nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC3100DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3100DQ70J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - R82EC3100DQ70J - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
R82EC3100DQ70J
Film Capacitors R82EC3100DQ70J
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.1Uf, 100V, 5%, Radial; Dielectric Type Kemet - 94M8814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 100V, 5%, Radial; Dielectric Type Kemet
94M8814
Capacitor Polyester Film 0.1Uf, 100V, 5%, Radial; Dielectric Type Kemet 94M8814
CAPACITOR POLYESTER FILM 0.1UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet - 68X3253 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet
68X3253
Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet 68X3253
Film Capacitor, AEC-Q200 R82 Series, 0.1 F, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, AEC-Q200 R82 Series, 0.1 F, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors R82EC3100DQ70J
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site
CAP FILM 0.1UF 5% 100VDC RADIAL - 417-R82EC3100DQ70J - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.1UF 5% 100VDC RADIAL
417-R82EC3100DQ70J
CAP FILM 0.1UF 5% 100VDC RADIAL 417-R82EC3100DQ70J
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - R82EC3100DQ70J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82EC3100DQ70J
Film Capacitors R82EC3100DQ70J
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site Datasheet
CAPACITOR; FILM; CAP .1UF; TOL+-5% ; POLYESTER; VOL-RTG 100V - 70037837 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM; CAP .1UF; TOL+-5% ; POLYESTER; VOL-RTG 100V
70037837
CAPACITOR; FILM; CAP .1UF; TOL+-5% ; POLYESTER; VOL-RTG 100V 70037837
Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.

Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331331-R82EC3100DQ70J 399-5453-1-ND 4631765 4631765P 62-R82EC3100DQ70J R82EC3100DQ70J 94M8814 68X3253 R82EC3100DQ70J 417-R82EC3100DQ70J R82EC3100DQ70J 70037837
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Film Capacitors 100nF 100V Capacitor Film Capacitors Capacitor Polyester Film 0.1Uf, 100V, 5%, Radial; Dielectric Type Kemet Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet Capacitors - Film Capacitors CAP FILM 0.1UF 5% 100VDC RADIAL Film Capacitors CAPACITOR; FILM; CAP .1UF; TOL+-5% ; POLYESTER; VOL-RTG 100V
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details