Win Source Part Number: 1018314-R82EC3100AA7
Category: Capacitors>Film Capacitors
Series: R82
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 82EC3100AA70J,399-58
Base Product Number: R82EC
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
100nF 100V PET Radial Ceramic Capacitor, 5% Tol Product overview: R82EC3100AA70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3100AA70J can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 5% 100VDC RADIAL
CAP FILM 0.1UF 5% 100VDC RADIAL
CAP, FILM, AEC-Q200, 0.1UF, 100V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.1UF 5% 100VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1018314-R82EC3100AA70J | 399-5861-ND | 62-R82EC3100AA70J | R82EC3100AA70J | 417-R82EC3100AA70J | 18AC7634 | R82EC3100AA70J |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 100nF 100V Capacitor | Capacitors - Film Capacitors | CAP FILM 0.1UF 5% 100VDC RADIAL | Cap, Film, Aec-Q200, 0.1Uf, 100V, Rad; Dielectric Type Kemet | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |