Win Source Part Number: 961907-R82EC2470AA60
Category: Capacitors>Film Capacitors
Series: R82
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 3,000
Capacitance: 0.047 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Alternative Parts (Cross-Reference): B32529C1473J189; B32529C1473J; B32529C1473J289; ECQ-V1473JM3; RSBEC2470Z300K; RSBEC2470CK00K82EC24
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 82EC2470AA60J,399-58
Base Product Number: R82EC
100V 47nF PET Radial Ceramic Capacitor Product overview: R82EC2470AA60J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 47nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 47nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC2470AA60J can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.047UF 5% 100VDC RAD
Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.
CAP, 0.047UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 5% 100VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 961907-R82EC2470AA60J | 62-R82EC2470AA60J | 399-5873-ND | R82EC2470AA60J | 70037734 | 87X1022 | R82EC2470AA60J |
| Product Name | Capacitors - Film Capacitors | 100V 47nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor;Polyester Metallized;Cap 0.047 #F;Tol 5%;Vol-Rtg 100;Radial | Cap, 0.047Uf, 100V, Film, Radial; Dielectric Type Kemet | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |