1.5µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 1.5UF 5% 63VDC RADIAL
CAP FILM 1.5UF 5% 63VDC RADIAL
CAP FILM 1.5UF 5% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R82DC4150DQ60JTB-ND | R82DC4150DQ60J | 92AC7939 | R82DC4150DQ60J |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 1,5 U 63V Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |