KEMET Electronics Corporation Through-Hole 63V 100nF Capacitor R82DC3100AA50K

Description
63V 100nF PET Radial Ceramic Capacitor, Through Hole Product overview: R82DC3100AA50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100AA50K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
63V 100nF PET Radial Ceramic Capacitor, Through Hole Product overview: R82DC3100AA50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100AA50K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 63V 100nF Capacitor
62-R82DC3100AA50K
Through-Hole 63V 100nF Capacitor 62-R82DC3100AA50K
63V 100nF PET Radial Ceramic Capacitor, Through Hole Product overview: R82DC3100AA50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100AA50K can be used for catalog matching and distributor lookup.

63V 100nF PET Radial Ceramic Capacitor, Through Hole Product overview: R82DC3100AA50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100AA50K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1379623-R82DC3100AA50K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1379623-R82DC3100AA50K
Capacitors - Film Capacitors 1379623-R82DC3100AA50K
Win Source Part Number: 1379623-R82DC3100AA5 0K Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: KEMET Series: R82 Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: R82DC Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 0.1 µF Tolerance: ±10% Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Height - Seated (Max): 0.256" (6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 40V Voltage Rating - DC: 63V Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Win Source Part Number: 1379623-R82DC3100AA50K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: KEMET
Series: R82
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: R82DC
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Buy Now Datasheet
Film Capacitors - 399-9684-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-9684-ND
Film Capacitors 399-9684-ND
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors R82DC3100AA50K
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - R82DC3100AA50K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82DC3100AA50K
Film Capacitors R82DC3100AA50K
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Μf, 63V, 10%, Pet, Radial; Capacitance Kemet - 18AC7605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 63V, 10%, Pet, Radial; Capacitance Kemet
18AC7605
Cap, 0.1Μf, 63V, 10%, Pet, Radial; Capacitance Kemet 18AC7605
CAP, 0.1µF, 63V, 10%, PET, RADIAL; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.1µF, 63V, 10%, PET, RADIAL; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Kemet - 92AC7681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Kemet
92AC7681
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Kemet 92AC7681
CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R82DC3100AA50K 1379623-R82DC3100AA50K 399-9684-ND R82DC3100AA50K R82DC3100AA50K 18AC7605 92AC7681
Product Name Through-Hole 63V 100nF Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.1Μf, 63V, 10%, Pet, Radial; Capacitance Kemet Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester) Metallized PET Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details