Film Capacitor 100nF 63V PET 5% Radial 5mm 105C AEC-Q200 Product overview: R82DC3100AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100AA50J can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Win Source Part Number: 1001317-R82DC3100AA5
Category: Capacitors>Film Capacitors
Series: R82
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 399-5863,82DC3100AA5
Base Product Number: R82DC
CAP FILM 0.1UF 5% 63VDC RADIAL
Film Capacitor, AEC-Q200 R82 Series, 0.1 F, 5%, PET (Polyester), 40 V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 63VDC RADIAL
Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.
CAP FILM 0.1UF 5% 63VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R82DC3100AA50J | 399-5863-ND | 1001317-R82DC3100AA50J | R82DC3100AA50J | 68X3241 | R82DC3100AA50J | 70037719 | R82DC3100AA50J |
| Product Name | Automotive 100nF 63V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 5%, Pet (Polyester), 40 V Rohs Compliant Kemet | Capacitors - Film Capacitors | Capacitor;Polyester Metallized;Cap 0.1 #F;Tol 5%;Vol-Rtg 63;Radial | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |