4.7µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Cap Film 4.7uF 50V PET 5% (7.2 X 7.2 X 13mm) Radial Wound 5mm 105°C Automotive Bulk Product overview: R82CC4470AA30J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82CC4470AA30J can be used for catalog matching and distributor lookup.
CAP, 4.7UF, 50V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 4.7UF 5% 50VDC RADIAL
CAP FILM 4.7UF 5% 50VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6028-ND | 62-R82CC4470AA30J | 92AC7658 | R82CC4470AA30J | R82CC4470AA30J |
| Product Name | Film Capacitors | Automotive 4.7uF 50V Capacitor | Cap, 4.7Uf, 50V, Film, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |