CAP FILM METAL RAD POLYPROP
CAP FILM METAL RAD POLYPROP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R79IC2220DQ45JTB-ND | R79IC2220DQ45J | 92AC6986 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0,022U 250V Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |