KEMET Electronics Corporation Film Capacitors R76UN222050H4J

Description
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R76UN222050H4J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R76UN222050H4J-ND
Film Capacitors 399-R76UN222050H4J-ND
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - R76UN222050H4J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R76UN222050H4J
Film Capacitors R76UN222050H4J
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 2Kv, Film, Radial; Dielectric Type Kemet - 33AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 2Kv, Film, Radial; Dielectric Type Kemet
33AH6686
Cap, Aec-Q200, 0.022Uf, 2Kv, Film, Radial; Dielectric Type Kemet 33AH6686
CAP, AEC-Q200, 0.022UF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):700V RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):700V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R76UN222050H4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R76UN222050H4J
Capacitors - Film Capacitors R76UN222050H4J
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R76UN222050H4J-ND R76UN222050H4J 33AH6686 R76UN222050H4J
Product Name Film Capacitors Film Capacitors Cap, Aec-Q200, 0.022Uf, 2Kv, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers