KEMET R76UI139050H4J Film Capacitor
KEMET R76UI139050H4J Film Capacitor
KEMET R76UI139050H4J Film Capacitor
3900pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 3900PF 5% 2KVDC RAD
CAP FILM 3900PF 5% 2KVDC RAD
CAP, AEC-Q200, 3900PF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):700V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928701 | 1928701P | 399-R76UI139050H4J-ND | R76UI139050H4J | R76UI139050H4J | 33AH6679 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Aec-Q200, 3900Pf, 2Kv, Film, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| WVDC | 2000 volts | 2000 volts | 2000 volts |