KEMET Electronics Corporation Film Capacitors R76TR34704030J

Description
0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12850-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12850-ND
Film Capacitors 399-12850-ND
0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1119096-R76TR34704030J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1119096-R76TR34704030J
Capacitors - Film Capacitors 1119096-R76TR34704030J
Win Source Part Number: 1119096-R76TR3470403 0J Category: Capacitors>Film Capacitors Series: R76 Termination: PC Pins Package: Tray Voltage Rating - AC: 650V Voltage Rating - DC: 1600V (1.6kV) Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 1.461" (37.10mm) Standard Package: 112 Capacitance: 0.47 µF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: KEMET Other Names: 399-12850,76TR347040 30J Base Product Number: R76TR

Win Source Part Number: 1119096-R76TR34704030J
Category: Capacitors>Film Capacitors
Series: R76
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 650V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 1.461" (37.10mm)
Standard Package: 112
Capacitance: 0.47 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: KEMET
Other Names: 399-12850,76TR34704030J
Base Product Number: R76TR

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1600V 0.47uF Capacitor
62-R76TR34704030J
Through-Hole 1600V 0.47uF Capacitor 62-R76TR34704030J
Film Capacitor, Polypropylene, 1600V, 5% +Tol, 5% -Tol, 0.47uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: R76TR34704030J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1600V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1600V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76TR34704030J can be used for catalog matching and distributor lookup.

Film Capacitor, Polypropylene, 1600V, 5% +Tol, 5% -Tol, 0.47uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: R76TR34704030J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1600V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1600V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76TR34704030J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - R76TR34704030J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R76TR34704030J
Film Capacitors R76TR34704030J
CAP FILM 0.47UF 5% 1.6KVDC RAD

CAP FILM 0.47UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - R76TR34704030J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R76TR34704030J
Capacitors - Film Capacitors R76TR34704030J
CAP FILM 0.47UF 5% 1.6KVDC RAD

CAP FILM 0.47UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12850-ND 1119096-R76TR34704030J 62-R76TR34704030J R76TR34704030J R76TR34704030J
Product Name Film Capacitors Capacitors - Film Capacitors Through-Hole 1600V 0.47uF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 85 C (-67 to 185 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details