KEMET Electronics Corporation Film Capacitors R76TN24704040J

Description
0.047µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12771-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12771-ND
Film Capacitors 399-12771-ND
0.047µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - R76TN24704040J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R76TN24704040J
Film Capacitors R76TN24704040J
CAP FILM 0.047UF 5% 1.6KVDC RAD

CAP FILM 0.047UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors R76TN24704040J
CAP FILM 0.047UF 5% 1.6KVDC RAD

CAP FILM 0.047UF 5% 1.6KVDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.047Uf, 1.6Kv, Rad; Dielectric Type Kemet - 58Y5407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.047Uf, 1.6Kv, Rad; Dielectric Type Kemet
58Y5407
Capacitor, Film, Pp, 0.047Uf, 1.6Kv, Rad; Dielectric Type Kemet 58Y5407
CAPACITOR, FILM, PP, 0.047UF, 1.6KV, RAD; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.047UF, 1.6KV, RAD; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12771-ND R76TN24704040J R76TN24704040J 58Y5407
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.047Uf, 1.6Kv, Rad; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers