8200pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 5% 1KVDC RAD
CAP, AEC-Q200, 8200PF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 8200PF 5% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76QI182050H4J-ND | R76QI182050H4J | 39AH9163 | R76QI182050H4J |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, Aec-Q200, 8200Pf, 1Kv, Film, Radial Rohs Compliant Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |