KEMET Electronics Corporation Cap, 4700Pf, 630V, 5%, Pp, Radial; Capacitance Kemet R76PD1470Z340J

Description
CAP, 4700PF, 630V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R76 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 630V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R76 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 630V, 5%, Pp, Radial; Capacitance Kemet - 43AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, 5%, Pp, Radial; Capacitance Kemet
43AC9453
Cap, 4700Pf, 630V, 5%, Pp, Radial; Capacitance Kemet 43AC9453
CAP, 4700PF, 630V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R76 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 4700PF, 630V, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R76 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R76PD1470Z340J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R76PD1470Z340J
Capacitors - Film Capacitors R76PD1470Z340J
CAP FILM AUTO POLYPROP RAD

CAP FILM AUTO POLYPROP RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 43AC9453 R76PD1470Z340J
Product Name Cap, 4700Pf, 630V, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details