CAP FILM AUTO POLYPROP RAD
CAP FILM AUTO POLYPROP RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76PD1220DQ00JTB-ND | 92AC3919 | R76PD1220DQ00J |
| Product Name | Film Capacitors | 2200 630V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) |