KEMET Electronics Corporation Film Capacitors R76MI31004030J

Description
0.1µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12768-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12768-ND
Film Capacitors 399-12768-ND
0.1µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1351129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1351129
Film Capacitors 1351129
KEMET R76MI31004030J

KEMET R76MI31004030J

Supplier's Site
Film Capacitors - 1353508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1353508
Film Capacitors 1353508
KEMET R76MI31004030J

KEMET R76MI31004030J

Supplier's Site
Capacitors - Film Capacitors R76MI31004030J
CAP FILM 0.1UF 5% 400VDC RADIAL

CAP FILM 0.1UF 5% 400VDC RADIAL

Supplier's Site
Capacitor, Film, Pp, 0.1Uf, 400V, Radial; Dielectric Type Kemet - 58Y5367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 400V, Radial; Dielectric Type Kemet
58Y5367
Capacitor, Film, Pp, 0.1Uf, 400V, Radial; Dielectric Type Kemet 58Y5367
CAPACITOR, FILM, PP, 0.1UF, 400V, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):250V RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 400V, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R76MI31004030J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R76MI31004030J
Film Capacitors R76MI31004030J
CAP FILM 0.1UF 5% 400VDC RADIAL

CAP FILM 0.1UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12768-ND 1351129 R76MI31004030J 58Y5367 R76MI31004030J
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.1Uf, 400V, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; Automotive Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details