0.068µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP, 0.068UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES
FILM, RADIAL, PULSE, DOUBLE META
FILM, RADIAL, PULSE, DOUBLE META
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76MF26805050J-ND | 25AJ2769 | R76MF26805050J | R76MF26805050J |
| Product Name | Film Capacitors | Cap, 0.068Uf, 400V, Film, Radial Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |