0.015µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 5% 400VDC RAD
CAP FILM 0.015UF 5% 400VDC RAD
CAP, AEC-Q200, 0.015UF, 400V, FILM; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 399-R76MF215050H3J-ND | R76MF215050H3J | R76MF215050H3J | 33AH6585 |
Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 0.015Uf, 400V, Film; Dielectric Type Kemet |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |