KEMET Electronics Corporation Film Capacitors R75TW412050H3J

Description
1.2µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1.2µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R75TW412050H3J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R75TW412050H3J-ND
Film Capacitors 399-R75TW412050H3J-ND
1.2µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

1.2µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film; Dielectric Type Kemet - 82AH1122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film; Dielectric Type Kemet
82AH1122
Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film; Dielectric Type Kemet 82AH1122
CAP, AEC-Q200, 1.2UF, 1.6KV, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1.2UF, 1.6KV, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film Rohs Compliant Kemet - 82AH5062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film Rohs Compliant Kemet
82AH5062
Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film Rohs Compliant Kemet 82AH5062
CAP, AEC-Q200, 1.2UF, 1.6KV, FILM ROHS COMPLIANT: YES

CAP, AEC-Q200, 1.2UF, 1.6KV, FILM ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - R75TW412050H3J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R75TW412050H3J
Film Capacitors R75TW412050H3J
CAP FILM 1.2UF 5% 1.6KVDC RADIAL

CAP FILM 1.2UF 5% 1.6KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - R75TW412050H3J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R75TW412050H3J
Capacitors - Film Capacitors R75TW412050H3J
CAP FILM 1.2UF 5% 1.6KVDC RADIAL

CAP FILM 1.2UF 5% 1.6KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-R75TW412050H3J-ND 82AH1122 82AH5062 R75TW412050H3J R75TW412050H3J
Product Name Film Capacitors Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film; Dielectric Type Kemet Cap, Aec-Q200, 1.2Uf, 1.6Kv, Film Rohs Compliant Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 2002-104MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers