0.15µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 5% 400VDC RADIAL
CAP FILM 0.15UF 5% 400VDC RADIAL
CAP, 0.15UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R75MN31505030J-ND | R75MN31505030J | R75MN31505030J | 12AJ7724 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.15Uf, 400V, Film, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |