0.47µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 5% 400VDC RADIAL
CAP FILM 0.47UF 5% 400VDC RADIAL
Film Capacitor, AEC-Q200 R75 Series, 0.47 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20909-ND | R75MI34704030J | R75MI34704030J | 87X9202 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Aec-Q200 R75 Series, 0.47 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |