KEMET Electronics Corporation Film Capacitors R60DF4100506AJ

Description
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R60DF4100506AJ-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R60DF4100506AJ-ND
Film Capacitors 399-R60DF4100506AJ-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - R60DF4100506AJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60DF4100506AJ
Film Capacitors R60DF4100506AJ
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - R60DF4100506AJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R60DF4100506AJ
Capacitors - Film Capacitors R60DF4100506AJ
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 63 V Rohs Compliant Kemet - 56P5225 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 63 V Rohs Compliant Kemet
56P5225
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 63 V Rohs Compliant Kemet 56P5225
Film Capacitor, AEC-Q200 R60 Series, 1 UF, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, AEC-Q200 R60 Series, 1 UF, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R60DF4100506AJ-ND R60DF4100506AJ R60DF4100506AJ 56P5225
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 63 V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details