CAP FILM 600VAC(X1) 0.47 UF 20%
KEMET R586W347050T0M Film Capacitor
KEMET R586W347050T0M Film Capacitor
CAP FILM 600VAC(X1) 0.47 UF 20%
SUPPRESSION CAP, 0.47UF, CLASS X1, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R586W347050T0M-ND | 2622158 | R586W347050T0M | 61AK3517 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.47Uf, Class X1, 600V; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |