1µF Film Capacitor 350V 800V Polypropylene (PP), Metallized Radial
KEMET R53BR41005000K Film Capacitor
KEMET R53BR41005000K Film Capacitor
KEMET R53BR41005000K Film Capacitor
SUPPRESSION CAP, 1UF, CLASS X2, 350V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes
CAP FILM 1UF 10% 800VDC RADIAL
R53B, METALLIZED POLYPROPYLENE F
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R53BR41005000K-ND | 2423640 | 25AK7693 | R53BR41005000K | R53BR41005000K |
| Product Name | Film Capacitors | Film Capacitors | Suppression Cap, 1Uf, Class X2, 350V; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |