KEMET Electronics Corporation Film Capacitors R53BI310050S0M

Description
CAP FILM 0.1UF 20% 800VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 0.1UF 20% 800VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R53BI310050S0M-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R53BI310050S0M-ND
Film Capacitors 399-R53BI310050S0M-ND
CAP FILM 0.1UF 20% 800VDC RADIAL

CAP FILM 0.1UF 20% 800VDC RADIAL

Buy Now Datasheet
Suppression Cap, 0.1Uf, Class X2; Dielectric Type Kemet - 33AK8465 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X2; Dielectric Type Kemet
33AK8465
Suppression Cap, 0.1Uf, Class X2; Dielectric Type Kemet 33AK8465
SUPPRESSION CAP, 0.1UF, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R53BI310050S0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R53BI310050S0M
Capacitors - Film Capacitors R53BI310050S0M
CAP FILM 0.1UF 20% 800VDC RADIAL

CAP FILM 0.1UF 20% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-R53BI310050S0M-ND 33AK8465 R53BI310050S0M
Product Name Film Capacitors Suppression Cap, 0.1Uf, Class X2; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details