0.1µF Film Capacitor 310V 800V Polypropylene (PP), Metallized Radial
R49A capacitor,100nF 310Vac 15mm
R49A capacitor,100nF 310Vac 15mm
R49A capacitor,100nF 310Vac 15mm
Film Capacitor, Polypropylene, 800V, 10% +Tol, 10% -Tol, 0.1uF, Through Hole Mount, 7133, RADIAL LEADED Product overview: R49AI31005001K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 800V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R49AI31005001K can be used for catalog matching and distributor lookup.
CAP, 0.1UF, 310V, METALLIZED PP, RAD; Capacitance:0.1µF; Voltage Rating:310VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:R49 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
CAP FILM 0.1UF 10% 800VDC RAD
CAP FILM 0.1UF 10% 800VDC RAD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19809-ND | 4419543 | 4419543P | 62-R49AI31005001K | 48AC7262 | R49AI31005001K | R49AI31005001K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Through-Hole 800V 0.1uF Capacitor | Cap, 0.1Uf, 310V, Metallized Pp, Rad; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |