0.47µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 560VDC RAD
CAP, 0.47µF, 10%, PP, RADIAL; Capacitance:0.47µF; Suppression Class:X2; Product Range:R46 275V Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
CAP FILM 0.47UF 10% 560VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R46KR34700001K-ND | R46KR34700001K | 18AC7550 | R46KR34700001K |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.47Μf, 10%, Pp, Radial; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |