KEMET R463N347050N0K Film Capacitor
KEMET R463N347050N0K Film Capacitor
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 630VDC RAD
CAP, SUP, X2, PP, 300VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
CAP FILM 0.47UF 10% 630VDC RAD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752276P | 1734854 | 399-12691-ND | R463N347050N0K | 87X9160 | R463N347050N0K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Cap, Sup, X2, Pp, 300Vac, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| WVDC | 310 volts | 310 volts | 630 volts | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |