KEMET Electronics Corporation 13W 10W Resistor PYR7511-10

Description
Wirewound Resistors 13W 10W FLANGE Product overview: PYR7511-10 from KEMET is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13W, 10W, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-PYR7511-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors 13W 10W FLANGE Product overview: PYR7511-10 from KEMET is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13W, 10W, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-PYR7511-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13W 10W Resistor - 51-PYR7511-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13W 10W Resistor
51-PYR7511-10
13W 10W Resistor 51-PYR7511-10
Wirewound Resistors 13W 10W FLANGE Product overview: PYR7511-10 from KEMET is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13W, 10W, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-PYR7511-10 can be used for catalog matching and distributor lookup.

Wirewound Resistors 13W 10W FLANGE Product overview: PYR7511-10 from KEMET is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13W, 10W, Resistor Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 51-PYR7511-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 51-PYR7511-10
Product Name 13W 10W Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers