KEMET Electronics Corporation Nylon Cap Nut, M12, 22.5Mm Diameter; Accessory Type Kemet PYB7041

Description
NYLON CAP NUT, M12, 22.5mm DIAMETER; Accessory Type:Nut; Clip Diameter:-; Product Range:Mounting Kits Series; For Use With:Aluminum Electrolytic Capacitors with a dia. > 35mm RoHS Compliant: Yes
Datasheet
Description
NYLON CAP NUT, M12, 22.5mm DIAMETER; Accessory Type:Nut; Clip Diameter:-; Product Range:Mounting Kits Series; For Use With:Aluminum Electrolytic Capacitors with a dia. > 35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Cap Nut, M12, 22.5Mm Diameter; Accessory Type Kemet - 70R0077 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Cap Nut, M12, 22.5Mm Diameter; Accessory Type Kemet
70R0077
Nylon Cap Nut, M12, 22.5Mm Diameter; Accessory Type Kemet 70R0077
NYLON CAP NUT, M12, 22.5mm DIAMETER; Accessory Type:Nut; Clip Diameter:-; Product Range:Mounting Kits Series; For Use With:Aluminum Electrolytic Capacitors with a dia. > 35mm RoHS Compliant: Yes

NYLON CAP NUT, M12, 22.5mm DIAMETER; Accessory Type:Nut; Clip Diameter:-; Product Range:Mounting Kits Series; For Use With:Aluminum Electrolytic Capacitors with a dia. > 35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70R0077
Product Name Nylon Cap Nut, M12, 22.5Mm Diameter; Accessory Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers