Yageo USA 0.43 OHM 2W Resistor PT2512FK-7W0R43L

Description
RES 0.43 OHM 1% 2W 2512 Product overview: PT2512FK-7W0R43L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PT2512FK-7W0R43L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.43 OHM 1% 2W 2512 Product overview: PT2512FK-7W0R43L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PT2512FK-7W0R43L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.43 OHM 2W Resistor - 52-PT2512FK-7W0R43L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.43 OHM 2W Resistor
52-PT2512FK-7W0R43L
0.43 OHM 2W Resistor 52-PT2512FK-7W0R43L
RES 0.43 OHM 1% 2W 2512 Product overview: PT2512FK-7W0R43L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PT2512FK-7W0R43L can be used for catalog matching and distributor lookup.

RES 0.43 OHM 1% 2W 2512 Product overview: PT2512FK-7W0R43L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PT2512FK-7W0R43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PT2512FK-7W0R43L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PT2512FK-7W0R43L-ND
Chip Resistor - Surface Mount PT2512FK-7W0R43L-ND
430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PT2512FK-7W0R43L
930937-PT2512FK-7W0R43L
Chip Resistor - Surface Mount - PT2512FK-7W0R43L 930937-PT2512FK-7W0R43L
Manufacturer: Yageo Win Source Part Number: 930937-PT2512FK-7W0R 43L Series: PT Operating Temperature Range: -55°C ~ 155°C Features: 430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 930937-PT2512FK-7W0R43L
Series: PT
Operating Temperature Range: -55°C ~ 155°C
Features: 430 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Res, R43, 2W, 2512, Thick Film; Resistance Yageo - 58AK9866 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 2W, 2512, Thick Film; Resistance Yageo
58AK9866
Res, R43, 2W, 2512, Thick Film; Resistance Yageo 58AK9866
RES, R43, 2W, 2512, THICK FILM; Resistance:0.43ohm; Product Range:PT Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

RES, R43, 2W, 2512, THICK FILM; Resistance:0.43ohm; Product Range:PT Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site
Res, R43, 2W, 2512, Thick Film; Resistance Yageo - 58AK5883 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 2W, 2512, Thick Film; Resistance Yageo
58AK5883
Res, R43, 2W, 2512, Thick Film; Resistance Yageo 58AK5883
RES, R43, 2W, 2512, THICK FILM; Resistance:0.43ohm; Product Range:PT Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

RES, R43, 2W, 2512, THICK FILM; Resistance:0.43ohm; Product Range:PT Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PT2512FK-7W0R43L PT2512FK-7W0R43L-ND 930937-PT2512FK-7W0R43L 58AK9866
Product Name 0.43 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PT2512FK-7W0R43L Res, R43, 2W, 2512, Thick Film; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers