RES 0.274 OHM 1% 1/4W 1206 Product overview: PT1206FRF070R274L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.274 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.274 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PT1206FRF070R274L
RES 0.274 OHM 1% 1/4W 1206
RES 0.274 OHM 1% 1/4W 1206
RES 0.274 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-PT1206FRF070R274L | 13-PT1206FRF070R274LDKR-ND |
| Product Name | 0.274 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 |
| Resistance Range | 0.2740 ohms | 0.2740 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS |