Yageo USA Current Sensor Chip Resistors PT1206FR-070R62L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor Chip Resistors - PT1206FR-070R62L - Yageo USA
Milpitas, CA, United States
Current Sensor Chip Resistors
PT1206FR-070R62L
Current Sensor Chip Resistors PT1206FR-070R62L
General Features

General Features

Supplier's Site
Surface Mount Resistors - 1996036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1996036
Surface Mount Resistors 1996036
Yageo PT1206FR-070R62L

Yageo PT1206FR-070R62L

Supplier's Site
Surface Mount Resistors - 1996037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1996037
Surface Mount Resistors 1996037
Yageo PT1206FR-070R62L

Yageo PT1206FR-070R62L

Supplier's Site
Surface Mount Resistors - 1996037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1996037P
Surface Mount Resistors 1996037P
Yageo PT1206FR-070R62L

Yageo PT1206FR-070R62L

Supplier's Site
Chip Resistor - Surface Mount - PT1206FR-070R62L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PT1206FR-070R62L-ND
Chip Resistor - Surface Mount PT1206FR-070R62L-ND
620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo - 58AK4871 - Newark, An Avnet Company
Chicago, IL, United States
Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo
58AK4871
Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo 58AK4871
RES, R62, 0.25W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:PT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R62, 0.25W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:PT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo - 58AK3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo
58AK3295
Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo 58AK3295
RES, R62, 0.25W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:PT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R62, 0.25W, 1206, THICK FILM; Resistance:0.62ohm; Product Range:PT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PT1206FR-070R62L 1996036 1996037P PT1206FR-070R62L-ND 58AK4871
Product Name Current Sensor Chip Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, R62, 0.25W, 1206, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.5000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers