Yageo USA Chip Resistor - Surface Mount PT0805FR-070R39L

Description
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PT0805FR-070R39L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PT0805FR-070R39L-ND
Chip Resistor - Surface Mount PT0805FR-070R39L-ND
390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

390 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo - 59AK3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo
59AK3928
Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo 59AK3928
RES, R39, 0.125W, 0805, THICK FILM; Resistance:0.39ohm; Product Range:PT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R39, 0.125W, 0805, THICK FILM; Resistance:0.39ohm; Product Range:PT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo - 59AK3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo
59AK3927
Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo 59AK3927
RES, R39, 0.125W, 0805, THICK FILM; Resistance:0.39ohm; Product Range:PT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R39, 0.125W, 0805, THICK FILM; Resistance:0.39ohm; Product Range:PT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PT0805FR-070R39L-ND 59AK3928
Product Name Chip Resistor - Surface Mount Res, R39, 0.125W, 0805, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details