Yageo USA RES 6.8K OHM 9W 10% AXIAL PSP900KB-6K8

Description
RES 6.8Kohm 9W 10% AXIAL
Request a Quote
Description
RES 6.8Kohm 9W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 9W 10% AXIAL - PSP900KB-6K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 9W 10% AXIAL
PSP900KB-6K8
RES 6.8K OHM 9W 10% AXIAL PSP900KB-6K8
RES 6.8Kohm 9W 10% AXIAL

RES 6.8Kohm 9W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP900KB-6K8
Product Name RES 6.8K OHM 9W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details