Yageo USA RES 1.2 OHM 9W 10% AXIAL PSP900KB-1R2

Description
RES 1.2ohm 9W 10% AXIAL
Request a Quote
Description
RES 1.2ohm 9W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 9W 10% AXIAL - PSP900KB-1R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 9W 10% AXIAL
PSP900KB-1R2
RES 1.2 OHM 9W 10% AXIAL PSP900KB-1R2
RES 1.2ohm 9W 10% AXIAL

RES 1.2ohm 9W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP900KB-1R2
Product Name RES 1.2 OHM 9W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details