Yageo USA RES CEMENT 0.47 OHM 9W 10% AX PSP900KB-0R47

Description
RES CEMENT 0.47ohm 9W 10% AX
Request a Quote
Description
RES CEMENT 0.47ohm 9W 10% AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 0.47 OHM 9W 10% AX - PSP900KB-0R47 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 0.47 OHM 9W 10% AX
PSP900KB-0R47
RES CEMENT 0.47 OHM 9W 10% AX PSP900KB-0R47
RES CEMENT 0.47ohm 9W 10% AX

RES CEMENT 0.47ohm 9W 10% AX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP900KB-0R47
Product Name RES CEMENT 0.47 OHM 9W 10% AX
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details