Yageo USA RES 0.39 OHM 9W 10% AXIAL PSP900KB-0R39

Description
RES 0.39ohm 9W 10% AXIAL
Request a Quote
Description
RES 0.39ohm 9W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 9W 10% AXIAL - PSP900KB-0R39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 9W 10% AXIAL
PSP900KB-0R39
RES 0.39 OHM 9W 10% AXIAL PSP900KB-0R39
RES 0.39ohm 9W 10% AXIAL

RES 0.39ohm 9W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP900KB-0R39
Product Name RES 0.39 OHM 9W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details