Yageo USA Through Hole Resistors PSP900JB-470R

Description
470 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PSP900JB-470R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSP900JB-470R-ND
Through Hole Resistors PSP900JB-470R-ND
470 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

470 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
RES CEMENT 470 OHM 9W 5% AX - PSP900JB-470R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 470 OHM 9W 5% AX
PSP900JB-470R
RES CEMENT 470 OHM 9W 5% AX PSP900JB-470R
RES CEMENT 470ohm 9W 5% AX

RES CEMENT 470ohm 9W 5% AX

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PSP900JB-470R-ND PSP900JB-470R
Product Name Through Hole Resistors RES CEMENT 470 OHM 9W 5% AX
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details