Yageo USA Through Hole Resistors PSP900JB-18R

Description
18 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PSP900JB-18R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSP900JB-18R-ND
Through Hole Resistors PSP900JB-18R-ND
18 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

18 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
RES 18 OHM 9W 5% AXIAL - PSP900JB-18R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 9W 5% AXIAL
PSP900JB-18R
RES 18 OHM 9W 5% AXIAL PSP900JB-18R
RES 18ohm 9W 5% AXIAL

RES 18ohm 9W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PSP900JB-18R-ND PSP900JB-18R
Product Name Through Hole Resistors RES 18 OHM 9W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details