Yageo USA
RES 2.2K OHM 7W 10% AXIAL
PSP7WSKB-2K2
Description
RES 2.2Kohm 7W 10% AXIAL
Request a Quote
Email Supplier
Description
RES 2.2Kohm 7W 10% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
PSP7WSKB-2K2 |
|
Product Name
|
RES 2.2K OHM 7W 10% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details