15 Ohms ±5% 7W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
RES CEMENT 15ohm 7WS 5% AX
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSP7WSJB-15R-ND | PSP7WSJB-15R |
| Product Name | Through Hole Resistors | RES CEMENT 15 OHM 7WS 5% AX |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 15 ohms | 15 ohms |