Yageo USA RES 0.82 OHM 5W 10% AXIAL PSP500KB-0R82

Description
RES 0.82ohm 5W 10% AXIAL
Request a Quote
Description
RES 0.82ohm 5W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.82 OHM 5W 10% AXIAL - PSP500KB-0R82 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 5W 10% AXIAL
PSP500KB-0R82
RES 0.82 OHM 5W 10% AXIAL PSP500KB-0R82
RES 0.82ohm 5W 10% AXIAL

RES 0.82ohm 5W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP500KB-0R82
Product Name RES 0.82 OHM 5W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details