Yageo USA RES 0.39 OHM 5W 10% AXIAL PSP500KB-0R39

Description
RES 0.39ohm 5W 10% AXIAL
Request a Quote
Description
RES 0.39ohm 5W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 5W 10% AXIAL - PSP500KB-0R39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 5W 10% AXIAL
PSP500KB-0R39
RES 0.39 OHM 5W 10% AXIAL PSP500KB-0R39
RES 0.39ohm 5W 10% AXIAL

RES 0.39ohm 5W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP500KB-0R39
Product Name RES 0.39 OHM 5W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details