Yageo USA RES 750 OHM 5W 5% AXIAL PSP500JB-750R

Description
RES 750ohm 5W 5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 5W 5% AXIAL - PSP500JB-750R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5W 5% AXIAL
PSP500JB-750R
RES 750 OHM 5W 5% AXIAL PSP500JB-750R
RES 750ohm 5W 5% AXIAL

RES 750ohm 5W 5% AXIAL

Supplier's Site
Through Hole Resistors - PSP500JB-750R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSP500JB-750R-ND
Through Hole Resistors PSP500JB-750R-ND
750 Ohms ±5% 5W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

750 Ohms ±5% 5W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSP500JB-750R PSP500JB-750R-ND
Product Name RES 750 OHM 5W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details